Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25063849 data-sheets &
28577 brands
– register (free)
TVs
Sharp 65BL2EA TV 165.1 cm (65") 4K Ultra HD Wi-Fi Black
Sharp 65BL2EA TV 165.1 cm (65") 4K Ultra HD Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Sharp 65BL2EA
XML doc
Icecat LIVE: JS for Sharp 65BL2EA
Icecat Live DOC
JSON product data for Sharp 65BL2EA
JSON DOC
CSV product data for Sharp 65BL2EA
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Sharp
Product name:
65BL2EA
Product code:
65BL2EA
GTIN (EAN/UPC):
4974019145457
Category:
TVs
Icecat Product ID:
76920978
Data-sheet quality:
created/standardized by Icecat
Product views:
88193
Info modified on:
22 Jul 2024, 10:01:52
Product Brochure/Datasheet (1.5 MB)
EU data-sheet (43 KB)
EU Energy Label (56 KB)
Embed the product datasheet into your content
XML product data for Sharp 65BL2EA
XML doc
Icecat LIVE: JS for Sharp 65BL2EA
Icecat Live DOC
JSON product data for Sharp 65BL2EA
JSON DOC
CSV product data for Sharp 65BL2EA
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE