Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25136906 data-sheets &
28614 brands
– register (free)
TVs
Sharp Aquos 65BJ5E TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²
Sharp Aquos 65BJ5E TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Sharp 65BJ5E
XML doc
Icecat LIVE: JS for Sharp 65BJ5E
Icecat Live DOC
JSON product data for Sharp 65BJ5E
JSON DOC
CSV product data for Sharp 65BJ5E
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Sharp
Product family:
Aquos
Product name:
65BJ5E
Product code:
65BJ5E
GTIN (EAN/UPC):
4974019124377
Category:
TVs
Icecat Product ID:
78846383
Data-sheet quality:
created/standardized by Icecat
Product views:
38791
Info modified on:
27 May 2024, 13:52:22
Product Brochure/Datasheet (2.3 MB)
EU Energy Label (163 KB)
Embed the product datasheet into your content
XML product data for Sharp 65BJ5E
XML doc
Icecat LIVE: JS for Sharp 65BJ5E
Icecat Live DOC
JSON product data for Sharp 65BJ5E
JSON DOC
CSV product data for Sharp 65BJ5E
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE