Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 28428033 data-sheets &
29206 brands
– register (free)
TVs
Sharp 55FJ2E TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
Sharp 55FJ2E TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Sharp 55FJ2E
XML doc
Icecat LIVE: JS for Sharp 55FJ2E
Icecat Live DOC
JSON product data for Sharp 55FJ2E
JSON DOC
CSV product data for Sharp 55FJ2E
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Sharp
Product name:
55FJ2E
Product code:
55FJ2E
GTIN (EAN/UPC):
5903802469745
Category:
TVs
Icecat Product ID:
117952399
Data-sheet quality:
created/standardized by Icecat
Product views:
25686
Info modified on:
19 Nov 2025, 06:46:38
EU data-sheet (56 KB)
EU Energy Label (61 KB)
Sharp 55FJ2E (Icecat)
Embed the product datasheet into your content
XML product data for Sharp 55FJ2E
XML doc
Icecat LIVE: JS for Sharp 55FJ2E
Icecat Live DOC
JSON product data for Sharp 55FJ2E
JSON DOC
CSV product data for Sharp 55FJ2E
CSV DOC
The Story
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE