Sharp logo

Sharp LC-50LE650E 127 cm (50") Full HD 350 cd/m² Black 30 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93541
Info modified on:
14 Oct 2024, 19:19:41
Short summary description Sharp LC-50LE650E 127 cm (50") Full HD 350 cd/m² Black 30 W:

Sharp LC-50LE650E, 127 cm (50"), Full HD, 1920 x 1080 pixels, LED, 350 cd/m², 5000:1

Long summary description Sharp LC-50LE650E 127 cm (50") Full HD 350 cd/m² Black 30 W:

Sharp LC-50LE650E. Display diagonal: 127 cm (50"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 400 x 200 mm. Video formats supported: DIVX, Teletext: 1000 pages. Consumer Electronics Control (CEC): Aquos Net+. RMS rated power: 30 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.