Sharp logo

Sharp 50BJ2E TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90136
Info modified on:
05 Jun 2024, 11:40:20
Short summary description Sharp 50BJ2E TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp 50BJ2E, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp 50BJ2E TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp 50BJ2E. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Active Motion 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.