Sharp logo

Sharp Aquos 55BL3EA 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58953
Info modified on:
22 Jul 2024, 10:02:01
Short summary description Sharp Aquos 55BL3EA 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp Aquos 55BL3EA, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp Aquos 55BL3EA 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp Aquos 55BL3EA. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Active Motion 600. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.