Sharp logo

Sharp Aquos 55BJ2E 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67604
Info modified on:
27 May 2024, 14:23:56
Short summary description Sharp Aquos 55BJ2E 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp Aquos 55BJ2E, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp Aquos 55BJ2E 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Sharp Aquos 55BJ2E. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Active Motion 400. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.