Sharp Aquos D10, 15.2 cm (5.99"), 4 GB, 64 GB, 12 MP, Android 8.0, Black
Sharp Aquos D10. Display diagonal: 15.2 cm (5.99"), Display resolution: 2160 x 1080 pixels. Processor frequency: 2.6 GHz, Processor family: Qualcomm Snapdragon, Processor model: 630. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 2900 mAh. Product colour: Black. Weight: 165 g