Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 28100927 data-sheets &
29150 brands
– register (free)
TVs
Sharp 40BL2EA TV 101.6 cm (40") 4K Ultra HD Smart TV Black
Sharp 40BL2EA TV 101.6 cm (40") 4K Ultra HD Smart TV Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Sharp 40BL2EA
XML doc
Icecat LIVE: JS for Sharp 40BL2EA
Icecat Live DOC
JSON product data for Sharp 40BL2EA
JSON DOC
CSV product data for Sharp 40BL2EA
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Sharp
Product name:
40BL2EA
Product code:
40BL2EA
GTIN (EAN/UPC):
4974019145488
Category:
TVs
Icecat Product ID:
76986054
Data-sheet quality:
created/standardized by Icecat
Product views:
61299
Info modified on:
29 Mar 2025, 10:47:01
Product Brochure/Datasheet (1.5 MB)
EU Energy Label (149 KB)
Embed the product datasheet into your content
XML product data for Sharp 40BL2EA
XML doc
Icecat LIVE: JS for Sharp 40BL2EA
Icecat Live DOC
JSON product data for Sharp 40BL2EA
JSON DOC
CSV product data for Sharp 40BL2EA
CSV DOC
The Story
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE