Sharp AN-WUD630, Wired, USB, WLAN, Wi-Fi 4 (802.11n), 150 Mbit/s, Black
Sharp AN-WUD630. Connectivity technology: Wired, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n). USB powered. Product colour: Black