location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sharp Home Appliances ESGFB8143W3BX washing machine Front-load 8 kg White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Home Appliances Check ‘Sharp Home Appliances’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESGFB8143W3BX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ESGFB8143W3BX show
Show alternative article codes used in the online market place
Category:
Machines used for washing clothes.
Washing Machines Check ‘Sharp Home Appliances’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp Home Appliances: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:53:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp Home Appliances ESGFB8143W3BX washing machine Front-load 8 kg White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg White
  • - Built-in display
  • - Blouse/shirt, Cotton, Daily care, Eco, Hand/wool, Mix, Sport, Synthetics
  • - Spin-drying class: B
  • - 78 dB
More>>>
Short summary description Sharp Home Appliances ESGFB8143W3BX washing machine Front-load 8 kg White:
This short summary of the Sharp Home Appliances ESGFB8143W3BX washing machine Front-load 8 kg White data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp Home Appliances ESGFB8143W3BX, Front-load, 8 kg, B, 78 dB, 194 kWh, 10224 L

Long summary description Sharp Home Appliances ESGFB8143W3BX washing machine Front-load 8 kg White:
This is an auto-generated long summary of Sharp Home Appliances ESGFB8143W3BX washing machine Front-load 8 kg White based on the first three specs of the first five spec groups.

Sharp Home Appliances ESGFB8143W3BX. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 58 dB. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 10224 L. Product colour: White

Brand Image Product code Product Stock Price from
Sharp Home Appliances

Sharp Home Appliances ESGFD8145W4BX washing machine Front-load 8 kg 1400 RPM White
(show image)
ESGFD8145W4BX ESGFD8145W4BX 0.00
(excl. VAT)
0 (incl. VAT)
Sharp Home Appliances

Sharp Home Appliances ESGFB7143W3-BX washing machine Front-load 7 kg White
(show image)
ESGFB7143W3BX ESGFB7143W3-BX 0.00
(excl. VAT)
0 (incl. VAT)
Sharp Home Appliances

Sharp Home Appliances ESGFB7144W3BX washing machine Front-load 7 kg 1400 RPM White
(show image)
ESGFB7144W3BX ESGFB7144W3BX 0.00
(excl. VAT)
0 (incl. VAT)
Sharp Home Appliances

Sharp Home Appliances ESGFB8144W3BX washing machine Front-load 8 kg 1400 RPM White
(show image)
ESGFB8144W3BX ESGFB8144W3BX 0.00
(excl. VAT)
0 (incl. VAT)