location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sharp Home Appliances ESGDD9144W0BX washer dryer Freestanding Front-load White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Home Appliances Check ‘Sharp Home Appliances’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESGDD9144W0BX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ESGDD9144W0BX
Category:
A washing machine with an inbuilt tumble dryer, so clothes can be washed and dried.
Washer Dryers Check ‘Sharp Home Appliances’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp Home Appliances: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:53:08
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Sharp Home Appliances ESGDD9144W0BX washer dryer Freestanding Front-load White:
This short summary of the Sharp Home Appliances ESGDD9144W0BX washer dryer Freestanding Front-load White data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp Home Appliances ESGDD9144W0BX, Front-load, Freestanding, White, Left, Buttons, Rotary, 6 kg

Long summary description Sharp Home Appliances ESGDD9144W0BX washer dryer Freestanding Front-load White:
This is an auto-generated long summary of Sharp Home Appliances ESGDD9144W0BX washer dryer Freestanding Front-load White based on the first three specs of the first five spec groups.

Sharp Home Appliances ESGDD9144W0BX. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 9 kg. Water consumption washing & drying per cycle: 112 L, Energy consumption washing per cycle: 0.9 kWh, Energy consumption washing & drying per cycle: 6.12 kWh. Depth: 582 mm, Width: 597 mm, Height: 845 mm. Washing class: A, Energy efficiency class (old): A