Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Severin Microwave Oven MW 7802 25 L 900 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Severin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microwave Oven MW 7802
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MW7802
Category
Oven that uses microwaves to cook or heat food.
Microwaves
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeverin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10173
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Severin Microwave Oven MW 7802 25 L 900 W Silver:
This short summary of the Severin Microwave Oven MW 7802 25 L 900 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Severin Microwave Oven MW 7802, 25 L, 900 W, Touch, Silver, 1200 W, 31.5 cm

Long summary description Severin Microwave Oven MW 7802 25 L 900 W Silver:
This is an auto-generated long summary of Severin Microwave Oven MW 7802 25 L 900 W Silver based on the first three specs of the first five spec groups.

Severin Microwave Oven MW 7802. Interior capacity: 25 L, Microwave power: 900 W, Control type: Touch. Connected load: 1350 W. Dimensions (WxDxH): 515 x 455 x 300 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Severin

Severin Microwave Oven MW 9625 Countertop 17 L 700 W White
(show image)
MW9625 Microwave Oven MW 9625 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details