location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Severin Microwave Oven MW 9625 Countertop 17 L 700 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Severin Check ‘Severin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microwave Oven MW 9625
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MW9625
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Severin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Severin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 14:43:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Severin Microwave Oven MW 9625 Countertop 17 L 700 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop 17 L 700 W White
  • - Grill 1000 W
  • - Defrost function Reheat function
  • - 27 cm
  • - Rotary
  • - Number of power levels: 9
Long product name Severin Microwave Oven MW 9625 Countertop 17 L 700 W White :
The long product name of Severin Microwave Oven MW 9625 Countertop 17 L 700 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Microwave Oven MW 9625
More>>>
Short summary description Severin Microwave Oven MW 9625 Countertop 17 L 700 W White:
This short summary of the Severin Microwave Oven MW 9625 Countertop 17 L 700 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Severin Microwave Oven MW 9625, Countertop, 17 L, 700 W, Rotary, White

Long summary description Severin Microwave Oven MW 9625 Countertop 17 L 700 W White:
This is an auto-generated long summary of Severin Microwave Oven MW 9625 Countertop 17 L 700 W White based on the first three specs of the first five spec groups.

Severin Microwave Oven MW 9625. Appliance placement: Countertop, Interior capacity: 17 L, Microwave power: 700 W, Control type: Rotary, Product colour: White

Brand Image Product code Product Stock Price from
Severin

Severin MW 7803 Countertop 30 L 900 W Silver
(show image)
MW7803 MW 7803 0.00
(excl. VAT)
0 (incl. VAT)
Severin

Severin Microwave Oven MW 7802 25 L 900 W Silver
(show image)
MW7802 Microwave Oven MW 7802 0.00
(excl. VAT)
0 (incl. VAT)
Severin

Severin Microwave Oven MW 9612 17 L 700 W White
(show image)
MW9612 Microwave Oven MW 9612 0.00
(excl. VAT)
0 (incl. VAT)
Severin

Severin Microwave Oven MW 7837 17 L 800 W
(show image)
MW7837 Microwave Oven MW 7837 0.00
(excl. VAT)
0 (incl. VAT)
Severin

Severin Microwave Oven MW 7855 20 L 800 W Stainless steel
(show image)
MW7855 Microwave Oven MW 7855 0.00
(excl. VAT)
0 (incl. VAT)
Severin

Severin MW 7823 Microwave Oven Countertop 20 L 800 W Silver
(show image)
MW7823 MW 7823 Microwave Oven 0.00
(excl. VAT)
0 (incl. VAT)