SES Creative Playground paint, Blue, Green, Red, Yellow, Hard, 4 pc(s)
SES Creative Playground paint. Paint colour: Blue, Green, Red, Yellow, Substance: Hard, Product colour: Multicolour. EU TSD language: Dutch, English, French, German, Italian, Spanish, EU TSD warning: To be used under direct adult supervision, Not for children under 36 months, Safety warning: WARNING! Contains small parts. Retain address.. Width: 200 mm, Depth: 70 mm, Height: 200 mm. Quantity per pack: 4 pc(s), Packaging content: Four playground paint colours: green, red, yellow and blue Brush. Master (outer) case width: 314 mm, Master (outer) case length: 217 mm, Master (outer) case height: 214 mm