Senseo Viva Café Coffee pod machine HD7826/60, Pod coffee machine, 1.2 L, Coffee pod, 1450 W, Black, White
Senseo Viva Café Coffee pod machine HD7826/60. Product type: Pod coffee machine, Water tank capacity: 1.2 L, Coffee input type: Coffee pod, Capacity in cups: 8 cups, Number of spouts: 2. Power: 1450 W. Product colour: Black, White