Senseo Original HD7803/51, Pod coffee machine, 0.7 L, Coffee pod, 1450 W, Blue
Senseo Original HD7803/51. Product type: Pod coffee machine, Coffee maker type: Semi-auto, Water tank capacity: 0.7 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Number of spouts: 2. Power: 1450 W. Product colour: Blue