Seagate Personal Cloud 4TB, 4 TB, HDD, 1.15 kg, Desktop, Black
Seagate Personal Cloud 4TB. Total installed storage capacity: 4 TB, Installed storage drive type: HDD. Chassis type: Desktop, Device class: Home & Home Office. Number of storage drives supported: 1, Supported storage drive types: HDD. Width: 235.2 mm, Depth: 119 mm, Height: 48 mm, Weight: 1.15 kg. Product colour: Black