location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Momentus 80GB HDD internal hard drive 7200 RPM 8 MB 2.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Momentus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST980825A-RFB
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:01:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Momentus 80GB HDD internal hard drive 7200 RPM 8 MB 2.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 GB 2.5" 7200 RPM Ultra-ATA/100
  • - Laptop HDD
  • - Storage drive buffer size: 8 MB
  • - 115 g
Long product name Seagate Momentus 80GB HDD internal hard drive 7200 RPM 8 MB 2.5" Ultra-ATA/100 :
The long product name of Seagate Momentus 80GB HDD internal hard drive 7200 RPM 8 MB 2.5" Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80GB HDD, 7200 rpm, 10.5 ms, Ultra ATA/100
More>>>
Seagate Momentus 80GB HDD internal hard drive 7200 RPM 8 MB 2.5" Ultra-ATA/100:
The official description of Seagate Momentus 80GB HDD internal hard drive 7200 RPM 8 MB 2.5" Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Seagate Momentus 7200.1 enables the freedom of mobility and maximum productivity with 7200-RPM performance. High-performance users experience the highest performance available for mobile workstations. With capacities up to 100 Gbytes, Momentus 7200.1 provides plenty of room to support the richest of multimedia applications.

Short summary description Seagate Momentus 80GB HDD internal hard drive 7200 RPM 8 MB 2.5" Ultra-ATA/100:
This short summary of the Seagate Momentus 80GB HDD internal hard drive 7200 RPM 8 MB 2.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Momentus 80GB HDD, 80 GB, 7200 RPM, 8 MB, 2.5", Ultra-ATA/100

Long summary description Seagate Momentus 80GB HDD internal hard drive 7200 RPM 8 MB 2.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate Momentus 80GB HDD internal hard drive 7200 RPM 8 MB 2.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Momentus 80GB HDD. HDD capacity: 80 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Ultra-ATA/100

Features
HDD capacity *
80 GB
HDD speed *
7200 RPM
Storage drive buffer size *
8 MB
HDD size *
2.5"
Interface *
Ultra-ATA/100
Type *
HDD
Component for *
Laptop
HDD number of heads
3
Read seek time
10.5 ms
Write seek time
12.5 ms
Full stroke seek time
22 ms
Track to track seek time
2 ms
Average seek time
10.5 ms
Average latency
4.2 ms
Bytes per sector
512
Power
Power consumption (typical)
2.6 W
Power consumption (standby)
0.26 W
Power consumption (read)
2.2 W
Power consumption (write)
2.2 W
Power consumption (idle)
1.3 W
Power
Operating voltage
5 V
Start-up current
1.1 A
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
1 G
Non-operating vibration
5 G
Operating altitude
-304.8 - 3048 m
Non-operating altitude
-304.8 - 12192 m
Operating shock
250 G
Non-operating shock
900 G
Weight & dimensions
Width
69.8 mm
Height
9.5 mm
Depth
100.2 mm
Weight
115 g
Other features
HDD transfer rate
10 Mbit/s
Brand Image Product code Product Stock Price from
Seagate Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk internal hard drive 2.5" Ultra-ATA/100 Seagate Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk internal hard drive 2.5" Ultra-ATA/100
(show image)
ST9120821A-25PK Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 5400.3 80GB Ultra ATA/100 5400RPM 8MB 25pk bulk internal hard drive 2.5" Ultra-ATA/100 Seagate Momentus 5400.3 80GB Ultra ATA/100 5400RPM 8MB 25pk bulk internal hard drive 2.5" Ultra-ATA/100
(show image)
ST980815A-25PK Momentus 5400.3 80GB Ultra ATA/100 5400RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 7200.1 80GB Serial ATA 7200RPM 8MB 25pk bulk internal hard drive 2.5" Seagate Momentus 7200.1 80GB Serial ATA 7200RPM 8MB 25pk bulk internal hard drive 2.5"
(show image)
ST980825AS-25PK Momentus 7200.1 80GB Serial ATA 7200RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 7200.1 80GB Ultra ATA/100 7200RPM 8MB 25pk bulk internal hard drive 2.5" Ultra-ATA/100 Seagate Momentus 7200.1 80GB Ultra ATA/100 7200RPM 8MB 25pk bulk internal hard drive 2.5" Ultra-ATA/100
(show image)
ST980825A-25PK Momentus 7200.1 80GB Ultra ATA/100 7200RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 4200.2 80GB Ultra ATA/100 4200RPM 8MB 25pk bulk internal hard drive 2.5" Ultra-ATA/100 Seagate Momentus 4200.2 80GB Ultra ATA/100 4200RPM 8MB 25pk bulk internal hard drive 2.5" Ultra-ATA/100
(show image)
ST980829A-25PK Momentus 4200.2 80GB Ultra ATA/100 4200RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 5400.2 80GB Serial ATA 5400RPM 8MB 25pk bulk internal hard drive 2.5" Seagate Momentus 5400.2 80GB Serial ATA 5400RPM 8MB 25pk bulk internal hard drive 2.5"
(show image)
ST98823AS-25PK Momentus 5400.2 80GB Serial ATA 5400RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 5400.2 120GB Serial ATA 5400RPM 8MB 25pk bulk internal hard drive 2.5" Seagate Momentus 5400.2 120GB Serial ATA 5400RPM 8MB 25pk bulk internal hard drive 2.5"
(show image)
ST9120821AS-25PK Momentus 5400.2 120GB Serial ATA 5400RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 4200.2 120GB Ultra ATA/100 4200RPM 8MB 25pk bulk internal hard drive 2.5" Ultra-ATA/100 Seagate Momentus 4200.2 120GB Ultra ATA/100 4200RPM 8MB 25pk bulk internal hard drive 2.5" Ultra-ATA/100
(show image)
ST9120824A-25PK Momentus 4200.2 120GB Ultra ATA/100 4200RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 5400.2 100GB Ultra ATA/100 5400RPM 8MB 25pk bulk internal hard drive 2.5" Ultra-ATA/100 Seagate Momentus 5400.2 100GB Ultra ATA/100 5400RPM 8MB 25pk bulk internal hard drive 2.5" Ultra-ATA/100
(show image)
ST9100824A-25PK Momentus 5400.2 100GB Ultra ATA/100 5400RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 5400.2 100GB Serial ATA 5400RPM 8MB 25pk bulk internal hard drive 2.5" Seagate Momentus 5400.2 100GB Serial ATA 5400RPM 8MB 25pk bulk internal hard drive 2.5"
(show image)
ST9100824AS-25PK Momentus 5400.2 100GB Serial ATA 5400RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)