location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk 2.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Momentus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST9120821A-25PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk 2.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 120 GB 2.5" 5400 RPM Ultra-ATA/100
  • - Laptop
  • - Storage drive buffer size: 8 MB
  • - 100 g
Warranty: 5 years
Long product name Seagate Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk 2.5" Ultra-ATA/100 :
The long product name of Seagate Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk 2.5" Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk
More>>>
Seagate Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk 2.5" Ultra-ATA/100:
The official description of Seagate Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk 2.5" Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Seagate Momentus 5400.2 enables the freedom of mobility and enhanced productivity with 5400-RPM performance. Users experience almost 50 percent more performance compared to 4200-RPM drives, but low power consumption enables users to work longer.

Features:

SoftSonic FDB motor
Delivers inaudible operating acoustics

8-Mbyte cache buffer
Optimizes performance so applications run fast and smooth

7200-RPM spin speed
Fastest spin speed available for notebook computers

QuietStep ramp load technology
Enables whisper-quiet load/unload acoustics and 800 G's of non-operating shock tolerance

Distinctions:

- Low power consumption for maximum battery life.
- Whisper-quiet load/unload acoustics.
- Operating shock of 250 Gs to withstand rugged notebook environment.

Short summary description Seagate Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk 2.5" Ultra-ATA/100:
This short summary of the Seagate Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk 2.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk, 2.5", 120 GB, 5400 RPM

Long summary description Seagate Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk 2.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk 2.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk. HDD size: 2.5", HDD capacity: 120 GB, HDD speed: 5400 RPM

Features
HDD size *
2.5"
HDD capacity *
120 GB
HDD speed *
5400 RPM
Interface *
Ultra-ATA/100
Component for *
Laptop
Storage drive buffer size
8 MB
Average seek time
12.5 ms
Average latency
5.6 ms
Bytes per sector
512
Compatible products
PCs
Power
Power consumption (standby)
0.28 W
Operating voltage
5 V
Start-up current
1 A
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating shock
250 G
Non-operating shock
900 G
Weight & dimensions
Width
69.8 mm
Height
9.5 mm
Depth
100.2 mm
Weight
100 g
Other features
Dimensions (WxDxH)
69.85 x 100.2 x 9.5 mm
Internal
Yes
Mac compatibility
No
USB powered
No
Drive device, transfer rate
100 MB/s
External power adapter
No
Brand Image Product code Product Stock Price from
Seagate Momentus 80GB HDD 2.5" Ultra-ATA/100 Seagate Momentus 80GB HDD 2.5" Ultra-ATA/100
(show image)
ST980825A-RFB 80GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 5400.3 80GB Ultra ATA/100 5400RPM 8MB 25pk bulk 2.5" Ultra-ATA/100 Seagate Momentus 5400.3 80GB Ultra ATA/100 5400RPM 8MB 25pk bulk 2.5" Ultra-ATA/100
(show image)
ST980815A-25PK Momentus 5400.3 80GB Ultra ATA/100 5400RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 7200.1 80GB Serial ATA 7200RPM 8MB 25pk bulk 2.5" Seagate Momentus 7200.1 80GB Serial ATA 7200RPM 8MB 25pk bulk 2.5"
(show image)
ST980825AS-25PK Momentus 7200.1 80GB Serial ATA 7200RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 7200.1 100GB Ultra ATA/100 7200RPM 8MB 25pk bulk 2.5" Ultra-ATA/100 Seagate Momentus 7200.1 100GB Ultra ATA/100 7200RPM 8MB 25pk bulk 2.5" Ultra-ATA/100
(show image)
ST910021A-25PK Momentus 7200.1 100GB Ultra ATA/100 7200RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 7200.1 80GB Ultra ATA/100 7200RPM 8MB 25pk bulk 2.5" Ultra-ATA/100 Seagate Momentus 7200.1 80GB Ultra ATA/100 7200RPM 8MB 25pk bulk 2.5" Ultra-ATA/100
(show image)
ST980825A-25PK Momentus 7200.1 80GB Ultra ATA/100 7200RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 4200.2 80GB Ultra ATA/100 4200RPM 8MB 25pk bulk 2.5" Ultra-ATA/100 Seagate Momentus 4200.2 80GB Ultra ATA/100 4200RPM 8MB 25pk bulk 2.5" Ultra-ATA/100
(show image)
ST980829A-25PK Momentus 4200.2 80GB Ultra ATA/100 4200RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 5400.2 80GB Serial ATA 5400RPM 8MB 25pk bulk 2.5" Seagate Momentus 5400.2 80GB Serial ATA 5400RPM 8MB 25pk bulk 2.5"
(show image)
ST98823AS-25PK Momentus 5400.2 80GB Serial ATA 5400RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 5400.2 120GB Serial ATA 5400RPM 8MB 25pk bulk 2.5" Seagate Momentus 5400.2 120GB Serial ATA 5400RPM 8MB 25pk bulk 2.5"
(show image)
ST9120821AS-25PK Momentus 5400.2 120GB Serial ATA 5400RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 4200.2 120GB Ultra ATA/100 4200RPM 8MB 25pk bulk 2.5" Ultra-ATA/100 Seagate Momentus 4200.2 120GB Ultra ATA/100 4200RPM 8MB 25pk bulk 2.5" Ultra-ATA/100
(show image)
ST9120824A-25PK Momentus 4200.2 120GB Ultra ATA/100 4200RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 5400.2 100GB Ultra ATA/100 5400RPM 8MB 25pk bulk 2.5" Ultra-ATA/100 Seagate Momentus 5400.2 100GB Ultra ATA/100 5400RPM 8MB 25pk bulk 2.5" Ultra-ATA/100
(show image)
ST9100824A-25PK Momentus 5400.2 100GB Ultra ATA/100 5400RPM 8MB 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)