Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73.4 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Savvio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Savvio SAS 3Gb/s 73 Gb 20pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST973402SS-20PK
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3454
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year
Long product name Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73.4 GB :
The short editorial description of Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73.4 GB

Savvio SAS 3Gb/s 73 Gb 20pk
More>>>
Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73.4 GB:
The official marketing text of Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73.4 GB as supplied by the manufacturer

The Savvio 10K.2 hard drive is a second-generation 10K-RPM drive with the highest nonrecoverable error rate of any drive in the industry. The Savvio 10K.2 drive features perpendicular recording technology for maximum capacity, higher reliability and faster sustained transfer rates than competing drives.

Key Features and Benefits
- 16-MB cache
- 10K-RPM spin speed
- Highest reliability rating in the world—0.55 percent AFR for mission-critical, 24x7, online applications
- Small size, enabling RAID 5 or mirroring with hot spares in 1U systems

Short summary description Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73.4 GB:
This short summary of the Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73.4 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Savvio Savvio SAS 3Gb/s 73 Gb 20pk, 73.4 GB, 10000 RPM

Long summary description Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73.4 GB:
This is an auto-generated long summary of Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73.4 GB based on the first three specs of the first five spec groups.

Seagate Savvio Savvio SAS 3Gb/s 73 Gb 20pk. HDD capacity: 73.4 GB, HDD speed: 10000 RPM

Features
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
73.4 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
SAS
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
3 ms
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
250 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
100.5 mm
Height
The measurement of the product from head to foot or from base to top.
14.8 mm
Depth
The distance from the front to the back of something.
70 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
227 g
Other features
Internal
The product is built in.
Yes
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
3 Gbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:05:47
Uk has collected 2 expert reviews for Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73.4 GB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:05:47
Nl heeft 2 proffesionele recensies voor Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73,4 GB verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:05:47
Fr a recueilli 2 avis d’experts pour Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73,4 Go mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:05:47
De hat 2 Expertenmeinungen für Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73,4 GB zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:05:47
Testseek ha raccolto 2 recensioni d aparte di esperti per Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73,4 GB ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:05:47
Es ha coleccionado 2 opiniones de expertos para Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73,4 GB pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:05:47
Dk har samlet 2 ekspertanmeldelser for Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73,4 GB men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:05:47
Se har samlat in 2 experttester för Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73,4 GB men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:05:47
Es has recollit 2 revisions d'experts per Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73,4 GB però no s'ha trobat cap puntuació global. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:05:47
Testseek има добиено 2 оцени од експерти за Seagate Savvio SAS 3Gb/s 73 Gb 20pk 73,4 GB, при тоа нема добиено севкупна оцена. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
0%
Source Review comments Score
xbitlabs.com
Updated:
2011-09-24 00:05:43
We did not compare HDDs of different form-factor in this review directly, but the performance of the 2.5-inch models seems to be quite comparable to that of their full-size counterparts. Moreover, the 2.5-inchers are faster than 3.5-inch drives at random-address operations due to the smaller working zone of the platter.
0%
tomshardware.com
Updated:
2011-09-24 00:05:47
The Savvio 10k.2 is already considerably faster than the initial Savvio family, which doesn have much to do with the interface, but with recording technology and other improvements. We last used the Savvio 10k.2 when we compared multi-channel Unified Ser...
0%
Show all
Customer service details
X