Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Momentus 60GB 2.5" Ultra ATA/100 2.5" Ultra-ATA/100

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Momentus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60GB 2.5" Ultra ATA/100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST96023A
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13661
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Jan 2019 09:26:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate Momentus 60GB 2.5" Ultra ATA/100 2.5" Ultra-ATA/100 :
The short editorial description of Seagate Momentus 60GB 2.5" Ultra ATA/100 2.5" Ultra-ATA/100

Momentus 7200.1 60GB 2.5" Ultra ATA/100
More>>>
Seagate Momentus 60GB 2.5" Ultra ATA/100 2.5" Ultra-ATA/100:
The official marketing text of Seagate Momentus 60GB 2.5" Ultra ATA/100 2.5" Ultra-ATA/100 as supplied by the manufacturer

Seagate Momentus 7200.1 enables the freedom of mobility and maximum productivity with 7200-RPM performance. High-performance users experience the highest performance available for mobile workstations. With capacities up to 100 Gbytes, Momentus 7200.1 provides plenty of room to support the richest of multimedia applications.

SoftSonic FDB motor
Delivers inaudible operating acoustics

8-Mbyte cache buffer
Optimizes performance so applications run fast and smooth

7200-RPM spin speed
Fastest spin speed available for notebook computers

QuietStep ramp load technology
Enables whisper-quiet load/unload acoustics and 800 G's of non-operating shock tolerance

Distinctions
- Low power consumption for maximum battery life
- Whisper-quiet load/unload acoustics
- Operating shock of 250 Gs to withstand rugged notebook environment

Short summary description Seagate Momentus 60GB 2.5" Ultra ATA/100 2.5" Ultra-ATA/100:
This short summary of the Seagate Momentus 60GB 2.5" Ultra ATA/100 2.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Momentus 60GB 2.5" Ultra ATA/100, 2.5", 60 GB, 7200 RPM

Long summary description Seagate Momentus 60GB 2.5" Ultra ATA/100 2.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate Momentus 60GB 2.5" Ultra ATA/100 2.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Momentus 60GB 2.5" Ultra ATA/100. HDD size: 2.5", HDD capacity: 60 GB, HDD speed: 7200 RPM

Features
HDD size *
The amount of data that the hard drive can store.
2.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
60 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ultra-ATA/100
Type *
Characteristics of the device.
HDD
Component for *
What this product is used as a part of (component for).
Notebook
Storage drive buffer size
8 MB
HDD number of heads
3
HDD number of cylinders
16383
Average seek time
10.5 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.2 ms
Bytes per sector
512
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.26 W
Power consumption (read)
2.2 W
Power
Power consumption (write)
2.2 W
Power consumption (idle)
1.3 W
Operating voltage
Defines the range of operating voltages available
5 V
Start-up current
1.1 A
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-60.96 - 3048 m
Non-operating altitude
-60.96 - 12192 m
Operating shock
Environmental requirements for optimal protection from impact in operating mode
250 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
900 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
69.8 mm
Height
The measurement of the product from head to foot or from base to top.
9.5 mm
Depth
The distance from the front to the back of something.
100.2 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
115 g
Brand Image Product code Product Stock Price from
Seagate Momentus 100GB HDD 2.5" Serial ATA Seagate Momentus 100GB HDD 2.5" Serial ATA
(show image)
ST910021AS 100GB HDD 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Momentus 7200.1 60 GB 7200 rpm Ultra ATA/100 25pk bulk 3.5" Ultra-ATA/100 Seagate Momentus 7200.1 60 GB 7200 rpm Ultra ATA/100 25pk bulk 3.5" Ultra-ATA/100
(show image)
ST96023A-25PK Momentus 7200.1 60 GB 7200 rpm Ultra ATA/100 25pk bulk 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Momentus 4200.2 30GB Ultra ATA/100 4200RPM 8MB 25pk bulk 2.5" Ultra-ATA/100 Seagate Momentus 4200.2 30GB Ultra ATA/100 4200RPM 8MB 25pk bulk 2.5" Ultra-ATA/100
(show image)
ST930218A-25PK Momentus 4200.2 30GB Ultra ATA/100 4200RPM 8MB 25pk bulk 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk 2.5" Ultra-ATA/100 Seagate Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk 2.5" Ultra-ATA/100
(show image)
ST9120821A-25PK Momentus 5400.2 120GB Ultra ATA/100 5400RPM 8MB 25pk bulk 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Momentus 80GB HDD 2.5" Ultra-ATA/100 Seagate Momentus 80GB HDD 2.5" Ultra-ATA/100
(show image)
ST980825A-RFB 80GB HDD 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Momentus 5400.3 80GB Ultra ATA/100 5400RPM 8MB 25pk bulk 2.5" Ultra-ATA/100 Seagate Momentus 5400.3 80GB Ultra ATA/100 5400RPM 8MB 25pk bulk 2.5" Ultra-ATA/100
(show image)
ST980815A-25PK Momentus 5400.3 80GB Ultra ATA/100 5400RPM 8MB 25pk bulk 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Momentus 40GB 3.5" SATA 2.5" Serial ATA Seagate Momentus 40GB 3.5" SATA 2.5" Serial ATA
(show image)
ST94813AS 40GB 3.5" SATA EUR 23,26
(excl. VAT)
EUR 27,91 (incl. VAT)
Seagate Momentus 4200.2 80GB Ultra ATA/100 4200RPM 8MB 25pk bulk 2.5" Ultra-ATA/100 Seagate Momentus 4200.2 80GB Ultra ATA/100 4200RPM 8MB 25pk bulk 2.5" Ultra-ATA/100
(show image)
ST980829A-25PK Momentus 4200.2 80GB Ultra ATA/100 4200RPM 8MB 25pk bulk 0,00
(excl. VAT)
0,00 (incl. VAT)
Seagate Momentus 7200.1 100GB ATA 2.5" Ultra-ATA/100 Seagate Momentus 7200.1 100GB ATA 2.5" Ultra-ATA/100
(show image)
ST910021A MOMENTUS 7200.1 100GB ATA EUR 95,48
(excl. VAT)
EUR 114,58 (incl. VAT)
Seagate Momentus 5400.2 80GB Serial ATA 5400RPM 8MB 25pk bulk 2.5" Seagate Momentus 5400.2 80GB Serial ATA 5400RPM 8MB 25pk bulk 2.5"
(show image)
ST98823AS-25PK Momentus 5400.2 80GB Serial ATA 5400RPM 8MB 25pk bulk 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X