Seagate logo

Seagate EE25 Series EE25.2 Series™ 40GB SATA 25pk internal hard drive 5400 RPM 8 MB 2.5" Serial ATA

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12334
Info modified on:
04 Apr 2025, 11:56:48
Short summary description Seagate EE25 Series EE25.2 Series™ 40GB SATA 25pk internal hard drive 5400 RPM 8 MB 2.5" Serial ATA:

Seagate EE25 Series EE25.2 Series™ 40GB SATA 25pk, 40 GB, 5400 RPM, 8 MB, 2.5", Serial ATA

Long summary description Seagate EE25 Series EE25.2 Series™ 40GB SATA 25pk internal hard drive 5400 RPM 8 MB 2.5" Serial ATA:

Seagate EE25 Series EE25.2 Series™ 40GB SATA 25pk. HDD capacity: 40 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.