Seagate logo

Seagate Momentus 750GB SATA 3.0 Gbps 2.5" internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111349
Info modified on:
04 Apr 2025, 11:56:55
Short summary description Seagate Momentus 750GB SATA 3.0 Gbps 2.5" internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II:

Seagate Momentus 750GB SATA 3.0 Gbps 2.5", 750 GB, 5400 RPM, 8 MB, 2.5", Serial ATA II

Long summary description Seagate Momentus 750GB SATA 3.0 Gbps 2.5" internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II:

Seagate Momentus 750GB SATA 3.0 Gbps 2.5". HDD capacity: 750 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA II

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.