Seagate logo

Seagate Enterprise ST6000NM0115 internal hard drive 6 TB 7200 RPM 256 MB 3.5" Serial ATA III

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
309465
Info modified on:
04 Apr 2025, 11:57:11
Short summary description Seagate Enterprise ST6000NM0115 internal hard drive 6 TB 7200 RPM 256 MB 3.5" Serial ATA III:

Seagate Enterprise ST6000NM0115, 6 TB, 7200 RPM, 256 MB, 3.5", Serial ATA III

Long summary description Seagate Enterprise ST6000NM0115 internal hard drive 6 TB 7200 RPM 256 MB 3.5" Serial ATA III:

Seagate Enterprise ST6000NM0115. HDD capacity: 6 TB, HDD speed: 7200 RPM, Storage drive buffer size: 256 MB, HDD size: 3.5", Interface: Serial ATA III

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.