Seagate logo

Seagate Desktop HDD Barracuda 7200.10 80GB SATA 3Gb/s NCQ internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96912
Info modified on:
04 Apr 2025, 11:56:47
Short summary description Seagate Desktop HDD Barracuda 7200.10 80GB SATA 3Gb/s NCQ internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:

Seagate Desktop HDD Barracuda 7200.10 80GB SATA 3Gb/s NCQ, 80 GB, 7200 RPM, 8 MB, 3.5", Serial ATA II

Long summary description Seagate Desktop HDD Barracuda 7200.10 80GB SATA 3Gb/s NCQ internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II:

Seagate Desktop HDD Barracuda 7200.10 80GB SATA 3Gb/s NCQ. HDD capacity: 80 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA II

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.