Seagate logo

Seagate DB35 Series DB35 7200.3 80GB Ultra ATA/100 20pk internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9549
Info modified on:
04 Apr 2025, 11:56:48
Short summary description Seagate DB35 Series DB35 7200.3 80GB Ultra ATA/100 20pk internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100:

Seagate DB35 Series DB35 7200.3 80GB Ultra ATA/100 20pk, 80 GB, 7200 RPM, 2 MB, 3.5", Ultra-ATA/100

Long summary description Seagate DB35 Series DB35 7200.3 80GB Ultra ATA/100 20pk internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100:

Seagate DB35 Series DB35 7200.3 80GB Ultra ATA/100 20pk. HDD capacity: 80 GB, HDD speed: 7200 RPM, Storage drive buffer size: 2 MB, HDD size: 3.5", Interface: Ultra-ATA/100

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.