location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD Barracuda 7200.9, 80GB, 20 pack 3.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barracuda 7200.9, 80GB, 20 pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3802110A?20PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD Barracuda 7200.9, 80GB, 20 pack 3.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 GB 3.5" 7200 RPM Ultra-ATA/100
  • - Storage drive buffer size: 2 MB
  • - 580 g
Long product name Seagate Desktop HDD Barracuda 7200.9, 80GB, 20 pack 3.5" Ultra-ATA/100 :
The long product name of Seagate Desktop HDD Barracuda 7200.9, 80GB, 20 pack 3.5" Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Barracuda 7200.9, 80GB, ATA100, 7200 RPM, 2MB buffer, 20 pack
More>>>
Seagate Desktop HDD Barracuda 7200.9, 80GB, 20 pack 3.5" Ultra-ATA/100:
The official description of Seagate Desktop HDD Barracuda 7200.9, 80GB, 20 pack 3.5" Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Seagate Barracuda 7200.9 is the industry's most comprehensive family of 3.5-inch drives, providing

leading technology targeted at PATA servers, mainstream and high-performance PCs/workstations and media PCs.

Backed by an industry-leading unprecedented five-year warranty.

Benefits

- RoHS Compliant.
Meets or exceeds all current and proposed environmental standards and legislation
- 350 Gs non-operating shock.
Protection against handling damage
- 3-D Defense System
Industry's most comprehensive drive and data protection system
- 7,200 RPM.
Higher performance and data through-put
- 63 Gs operating shock.
Robust product for challenging applications
- 2.5 bels idle, 2.8 bels seek acoustics.
Super-quiet drive is almost inaudible. Difference between idle and seek can hardly be detected by human

ear, making drive operation almost silent

Distinctions

- Best-in-class operating and non-operating shock for excellent reliability
- Industry's leading combination of capacity, performance and reliability
- Best-in-class idle and seek acoustics for quiet operation
- Broadest portfolio of drives - one qualification covers all integrations requirements

Short summary description Seagate Desktop HDD Barracuda 7200.9, 80GB, 20 pack 3.5" Ultra-ATA/100:
This short summary of the Seagate Desktop HDD Barracuda 7200.9, 80GB, 20 pack 3.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD Barracuda 7200.9, 80GB, 20 pack, 3.5", 80 GB, 7200 RPM

Long summary description Seagate Desktop HDD Barracuda 7200.9, 80GB, 20 pack 3.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate Desktop HDD Barracuda 7200.9, 80GB, 20 pack 3.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Desktop HDD Barracuda 7200.9, 80GB, 20 pack. HDD size: 3.5", HDD capacity: 80 GB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
80 GB
HDD speed *
7200 RPM
Interface *
Ultra-ATA/100
Storage drive buffer size
2 MB
Average latency
4.16 ms
Bytes per sector
512
Start/stop cycles
50000
Power
Power consumption (PowerSave)
7.2 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating shock
63 G
Non-operating shock
350 G
Weight & dimensions
Width
101 mm
Height
26 mm
Depth
146 mm
Weight
580 g
Other features
Acoustic pressure emissions
3.4 dB
Internal
Yes
Drive device, transfer rate
100 MB/s
Brand Image Product code Product Stock Price from
Seagate Desktop HDD Barracuda 7200.9, 80GB, SATA, 25 pack 3.5" Serial ATA Seagate Desktop HDD Barracuda 7200.9, 80GB, SATA, 25 pack 3.5" Serial ATA
(show image)
ST380211AS-25PK Barracuda 7200.9, 80GB, SATA, 25 pack 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.9, 80GB, SATA, 25 pack 3.5" Serial ATA Seagate Desktop HDD Barracuda 7200.9, 80GB, SATA, 25 pack 3.5" Serial ATA
(show image)
ST380811AS-25PK Barracuda 7200.9, 80GB, SATA, 25 pack 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.9, 80GB, 3 pack 3.5" Ultra-ATA/100 Seagate Desktop HDD Barracuda 7200.9, 80GB, 3 pack 3.5" Ultra-ATA/100
(show image)
ST3802110A?3PK Barracuda 7200.9, 80GB, 3 pack 0.00
(excl. VAT)
0 (incl. VAT)