Seagate logo

Seagate Barracuda 7200.7 80GB PATA internal hard drive 7200 RPM 16 MB 3.5" Parallel ATA

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71060
Info modified on:
04 Apr 2025, 11:56:52
Short summary description Seagate Barracuda 7200.7 80GB PATA internal hard drive 7200 RPM 16 MB 3.5" Parallel ATA:

Seagate Barracuda 7200.7 80GB PATA, 80 GB, 7200 RPM, 16 MB, 3.5", Parallel ATA

Long summary description Seagate Barracuda 7200.7 80GB PATA internal hard drive 7200 RPM 16 MB 3.5" Parallel ATA:

Seagate Barracuda 7200.7 80GB PATA. HDD capacity: 80 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Parallel ATA

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.