Seagate Desktop HDD Barracuda 7200.9, 500GB, 500 GB, 7200 RPM, 16 MB, 3.5", Ultra-ATA/100
Seagate Desktop HDD Barracuda 7200.9, 500GB. HDD capacity: 500 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Ultra-ATA/100