Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 500GB HDD SAS

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB HDD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3500620SS
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23310
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 03 Jan 2019 12:17:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Seagate Desktop HDD 500GB HDD SAS :
The short editorial description of Seagate Desktop HDD 500GB HDD SAS

Barracuda ES.2 SAS 3.0-Gb/s 500-GB Hard Drive
More>>>
Seagate Desktop HDD 500GB HDD SAS:
The official marketing text of Seagate Desktop HDD 500GB HDD SAS as supplied by the manufacturer

The Barracuda® ES2 drive is perfect for high-capacity, 7200-RPM nearline storage where dollars/GB and watts/GB are primary metrics. It offers energy-saving PowerTrim™ features, internal data integrity protection, superior rotational vibration tolerance and a SATA 3.0-Gb/s interface.

Key Features and Benefits

- Perpendicular recording t-chnology for maximum capacity
- 24x7 operation and 1.2 M hrs. MTBF
- Dynamic power saving using Seagate PowerTrim™ technology
- Broad spectrum rotational vibration tolerance at 12.5 rads/s2
- Error recovery control - quick error resolution to prevent system timeouts
- Workload management to ensure operational reliability
- Quick and robust download with firmware security checks
- Write Same command for efficient RAID initialization
- Idle Read After Write data integrity checking
- 16-MB cache
- Low total cost of ownership
- 5-year limited warranty

Short summary description Seagate Desktop HDD 500GB HDD SAS:
This short summary of the Seagate Desktop HDD 500GB HDD SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 500GB HDD, 500 GB, 7200 RPM

Long summary description Seagate Desktop HDD 500GB HDD SAS:
This is an auto-generated long summary of Seagate Desktop HDD 500GB HDD SAS based on the first three specs of the first five spec groups.

Seagate Desktop HDD 500GB HDD. HDD capacity: 500 GB, HDD speed: 7200 RPM

Features
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
SAS
Type *
Characteristics of the device.
HDD
Component for *
What this product is used as a part of (component for).
Server/workstation
Storage drive buffer size
16 MB
Read seek time
8.5 ms
Write seek time
9.5 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.16 ms
Bytes per sector
512
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
1200000 h
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
12.5 W
Power
Power consumption (idle)
9 W
Start-up current
3 A
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating shock
Environmental requirements for optimal protection from impact in operating mode
63 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
300 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
101.6 mm
Height
The measurement of the product from head to foot or from base to top.
26.1 mm
Depth
The distance from the front to the back of something.
147 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
543 g
Other features
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
0.25 dB
Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:27:02
Uk has collected 4 expert reviews for Seagate Desktop HDD 500GB HDD SAS and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:27:02
Nl heeft 4 proffesionele recensies verzameld voor Seagate Desktop HDD 500GB HDD SAS. Het gemiddelde van deze proffesionele recensies is 65 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
65%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:27:02
Fr a recueilli 4 avis d’experts pour Seagate Desktop HDD 500GB HDD 500 Go SAS et la note moyenne est de 65 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:27:02
De hat 4 Expertenmeinungen über Seagate Desktop HDD 500GB HDD SAS eingeholt. Das duchschnittliche Epertenrating ist 65 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
65%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:27:02
Testseek ha raccolto 4 recensioni da parte di esperti per Seagate Desktop HDD 500GB HDD SAS e la valutazione media da parte degli esperti è di 65 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
65%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:27:02
Es ha coleccionado 4 opiniones de expertos para Seagate Desktop HDD 500GB HDD SAS y la calificación media es 65 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:27:02
Dk har samlet 4 ekspertanmeldelser for Seagate Desktop HDD 500GB HDD SAS og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:27:02
Se har samlat in 4 experttester för Seagate Desktop HDD 500GB HDD SAS och det genomsnittliga betyget är 65 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
65%
Source Review comments Score
jmax-hardware.com
Updated:
2013-11-02 02:27:02
Difficile de comparer des unités aussi différentes. Quand certaines sont plutôt destinées à un usage grand public de stockage, d'autres sont plutôt spécialisées dans des tâches plus contraignantes comme la mise en RAID ou l'accès aléatoire multi-utilisateurs. Les premiers sont...
40%
reviewcenter.de
Updated:
2013-11-02 02:27:02
Ich denke es ist der Traum eines jeden Users. 2 Festplatten im Raid 0 Verbund bündeln und aus dem Sata2 Hochgeschwindigkeit noch mal mehr Leistung und Performance für das ganze System herauszukitzeln. Nun wir haben es getan, Seagate Platten ES.2 Barrac...
Bottom line Wer im Begriff ist sich ein schickes und schnelles Raid System aufzubauen, z.B. für Geschäftliche Belange oder einfach nur um große Datenmengen ungemein schnell hin und her transportieren zu können liegt mit der ES.2 1 Terrabyte Platte von Seagate aus...
0%
pchs.it
Updated:
2013-11-02 02:27:02
In un momento in cui il mercato dei dischi rotativi viene "minacciato" dai più performanti Solid State Disk, rimangono alcuni ambiti di utilizzo dove la "migrazione" tra i due standard è ancora lontana in particolar modo per quanto riguarda i costi...
Bottom line Al termine dei nostri test non possiamo che complimentarci con Seagate per questo prodotto che offre prestazioni di alto livello non solo in RAID 0 ma anche in configurazione disco singolo. Oltre alle performance in Lettura/Scrittura va segnalato che...
90%
hothardware.com
Updated:
2013-11-02 02:27:02
Let’s talk about SCSI for a moment. The disk interface which was once ubiquitous with high-end workstations and servers is now on the verge of obsolescence. With the influx of inexpensive and reliable Serial ATA hard disks and hardware SATA RAID con...
Bottom line Seagate’s Barracuda ES.2 SAS drives make for an interesting and certainly unexpected entry to the rapidly evolving storage market. Seagate definitely took a chance with this drive, as no other player in the market has taken desktop-class technology...
0%
Show all
Country Distributor
Nederland 1 distributor(s)
Australia 1 distributor(s)
Customer service details