Seagate logo

Seagate Desktop HDD Barracuda LP 5900.12 500GB internal hard drive 5900 RPM 16 MB 3.5" Serial ATA

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46790
Info modified on:
04 Apr 2025, 11:56:50
Short summary description Seagate Desktop HDD Barracuda LP 5900.12 500GB internal hard drive 5900 RPM 16 MB 3.5" Serial ATA:

Seagate Desktop HDD Barracuda LP 5900.12 500GB, 500 GB, 5900 RPM, 16 MB, 3.5", Serial ATA

Long summary description Seagate Desktop HDD Barracuda LP 5900.12 500GB internal hard drive 5900 RPM 16 MB 3.5" Serial ATA:

Seagate Desktop HDD Barracuda LP 5900.12 500GB. HDD capacity: 500 GB, HDD speed: 5900 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.