Seagate Desktop HDD Barracuda 7200.9, 200GB, 200 GB, 7200 RPM, 8 MB, 3.5", Ultra-ATA/100
Seagate Desktop HDD Barracuda 7200.9, 200GB. HDD capacity: 200 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Ultra-ATA/100