Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Barracuda FireWire & USB 2.0 External Storage Hard Drive 200 Gb external hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Barracuda
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FireWire & USB 2.0 External Storage Hard Drive 200 Gb
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3200823A-RK
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9313
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 04 Apr 2019 04:34:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Seagate Barracuda FireWire & USB 2.0 External Storage Hard Drive 200 Gb external hard drive :
The short editorial description of Seagate Barracuda FireWire & USB 2.0 External Storage Hard Drive 200 Gb external hard drive

FireWire & USB 2.0 External Storage Hard Drive 200 Gb
More>>>
Seagate Barracuda FireWire & USB 2.0 External Storage Hard Drive 200 Gb external hard drive:
The official marketing text of Seagate Barracuda FireWire & USB 2.0 External Storage Hard Drive 200 Gb external hard drive as supplied by the manufacturer

Fast, Versatile, High-Capacity Storage

Available in a wide range of capacities, these compact, durable drives are ideal for all your business and personal storage needs. You can easily protect and access everything from multimedia presentations and digital photos to MPEG video and DVDs. Plus, you can connect with either USB 2.0 or FireWire.

Back up with the touch of a button. Award-winning BounceBack Express software from CMS backs up faster and easier than any other method.

High-performance 7200-RPM drives, with 8-Mbyte or 16-Mbyte cache.

On/off button eliminates concerns that your hard drive hasn't been shut down safely.

Built-in self-monitoring technology continuously checks your hard drive for data safety and drive performance.

Advanced software lets you retrieve files fast, and even password-protect your data for added security.

Designed to run much cooler than other external drives.

Hot-swappable, so you can connect and disconnect without turning off your computer.

Complete with USB 2.0 cable, FireWire 1394a cable, AC adapter and power cord, quick installation guide and backup software CD

Short summary description Seagate Barracuda FireWire & USB 2.0 External Storage Hard Drive 200 Gb external hard drive:
This short summary of the Seagate Barracuda FireWire & USB 2.0 External Storage Hard Drive 200 Gb external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Barracuda FireWire & USB 2.0 External Storage Hard Drive 200 Gb, 200 GB, 2.0, 7200 RPM

Long summary description Seagate Barracuda FireWire & USB 2.0 External Storage Hard Drive 200 Gb external hard drive:
This is an auto-generated long summary of Seagate Barracuda FireWire & USB 2.0 External Storage Hard Drive 200 Gb external hard drive based on the first three specs of the first five spec groups.

Seagate Barracuda FireWire & USB 2.0 External Storage Hard Drive 200 Gb. HDD capacity: 200 GB. USB version: 2.0. HDD speed: 7200 RPM

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
200 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Type
Characteristics of the device.
HDD
Storage drive buffer size
8 MB
Ports & interfaces
USB connector *
What type of USB connector is built into the device.
USB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Ports & interfaces
FireWire 400
FireWire-interface with a data transmission speed of 400 Mbit/s (50MB/s). FireWire is a serial computer bus technology designed as replacement of SCSI and is based on the IEEE 1394 and 1394b standards.
Yes
Power
Bus powered *
No
Other features
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE, ME, 2000, XP Mac OS 8, 9.x, Mac OS X
Customer service details