Seagate logo

Seagate Desktop HDD ST3160318AS - Barracuda internal hard drive 160 GB 7200 RPM 8 MB 3.5" Serial ATA

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95458
Info modified on:
04 Apr 2025, 11:56:49
Short summary description Seagate Desktop HDD ST3160318AS - Barracuda internal hard drive 160 GB 7200 RPM 8 MB 3.5" Serial ATA:

Seagate Desktop HDD ST3160318AS - Barracuda, 160 GB, 7200 RPM, 8 MB, 3.5", Serial ATA

Long summary description Seagate Desktop HDD ST3160318AS - Barracuda internal hard drive 160 GB 7200 RPM 8 MB 3.5" Serial ATA:

Seagate Desktop HDD ST3160318AS - Barracuda. HDD capacity: 160 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.