Seagate logo

Seagate Desktop HDD Barracuda 7200.10 160GB Ultra ATA/100 internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76730
Info modified on:
04 Apr 2025, 11:56:47
Short summary description Seagate Desktop HDD Barracuda 7200.10 160GB Ultra ATA/100 internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100:

Seagate Desktop HDD Barracuda 7200.10 160GB Ultra ATA/100, 160 GB, 7200 RPM, 2 MB, 3.5", Ultra-ATA/100

Long summary description Seagate Desktop HDD Barracuda 7200.10 160GB Ultra ATA/100 internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100:

Seagate Desktop HDD Barracuda 7200.10 160GB Ultra ATA/100. HDD capacity: 160 GB, HDD speed: 7200 RPM, Storage drive buffer size: 2 MB, HDD size: 3.5", Interface: Ultra-ATA/100

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.