Seagate Desktop HDD 120GB 3.5" SATA II, 120 GB, 7200 RPM, 2 MB, 3.5", Serial ATA II
Seagate Desktop HDD 120GB 3.5" SATA II. HDD capacity: 120 GB, HDD speed: 7200 RPM, Storage drive buffer size: 2 MB, HDD size: 3.5", Interface: Serial ATA II