Bullet Points Seagate FreeAgent Desktop FreeAgent™ Desktop, 1TB external hard drive 7200 RPM USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1 TB 7200 RPM
- - USB 2.0
- - Black
Warranty:
5-year limited warranty.
Long product name Seagate FreeAgent Desktop FreeAgent™ Desktop, 1TB external hard drive 7200 RPM USB 2.0 Black
:
The long product name of Seagate FreeAgent Desktop FreeAgent™ Desktop, 1TB external hard drive 7200 RPM USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
FreeAgent™ Desktop, 1TB, USB 2.0
More>>>
Seagate FreeAgent Desktop FreeAgent™ Desktop, 1TB external hard drive 7200 RPM USB 2.0 Black:
The official description of Seagate FreeAgent Desktop FreeAgent™ Desktop, 1TB external hard drive 7200 RPM USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Computers come and go, but your content should always be nearby. With up to 1000 glorious gigabytes, the FreeAgent external hard drive is the best place to gather and access all of your important photos, movies, music, games and documents. Simply plug in the power and the USB cable and you’re ready to go.
Designed to live peacefully in your home or office, the FreeAgent external hard drive is extra quiet and takes up less room on your desk than a stapler. Even the cable ports are base-mounted to help keep your desk free of clutter. We even add a little bit of sophistication to your desktop with the unique espresso brown finish and molten amber illumination. To eliminate the slightest bit of worry, we’ve even included technical support and a five-year limited warranty.
- Software to copy all your files for safekeeping
- Customizable power-saving feature
- USB 2.0 interface
- PC and Mac compatible
Short summary description Seagate FreeAgent Desktop FreeAgent™ Desktop, 1TB external hard drive 7200 RPM USB 2.0 Black:
This short summary of the Seagate FreeAgent Desktop FreeAgent™ Desktop, 1TB external hard drive 7200 RPM USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.
Seagate FreeAgent Desktop FreeAgent™ Desktop, 1TB, 1 TB, 2.0, 7200 RPM, Black
Long summary description Seagate FreeAgent Desktop FreeAgent™ Desktop, 1TB external hard drive 7200 RPM USB 2.0 Black:
This is an auto-generated long summary of Seagate FreeAgent Desktop FreeAgent™ Desktop, 1TB external hard drive 7200 RPM USB 2.0 Black based on the first three specs of the first five spec groups.
Seagate FreeAgent Desktop FreeAgent™ Desktop, 1TB. HDD capacity: 1 TB. USB version: 2.0. HDD speed: 7200 RPM. Product colour: Black