Seagate logo

Seagate Desktop HDD 1000GB 3.5 internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46154
Info modified on:
04 Apr 2025, 11:57:12
Short summary description Seagate Desktop HDD 1000GB 3.5 internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II:

Seagate Desktop HDD 1000GB 3.5, 1 TB, 7200 RPM, 32 MB, 3.5", Serial ATA II

Long summary description Seagate Desktop HDD 1000GB 3.5 internal hard drive 1 TB 7200 RPM 32 MB 3.5" Serial ATA II:

Seagate Desktop HDD 1000GB 3.5. HDD capacity: 1 TB, HDD speed: 7200 RPM, Storage drive buffer size: 32 MB, HDD size: 3.5", Interface: Serial ATA II

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.