Seagate logo

Seagate FreeAgent Desktop FreeAgent™ Desktop 750GB - USB 2.0 external hard drive 7200 RPM Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17428
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Seagate FreeAgent Desktop FreeAgent™ Desktop 750GB - USB 2.0 external hard drive 7200 RPM Black:

Seagate FreeAgent Desktop FreeAgent™ Desktop External Hard Drive 750GB - USB 2.0, 750 GB, 2.0, 7200 RPM, Black

Long summary description Seagate FreeAgent Desktop FreeAgent™ Desktop 750GB - USB 2.0 external hard drive 7200 RPM Black:

Seagate FreeAgent Desktop FreeAgent™ Desktop External Hard Drive 750GB - USB 2.0. HDD capacity: 750 GB. USB version: 2.0. HDD speed: 7200 RPM. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.