Seagate logo

Seagate SkyHawk Surveilance internal hard drive 2 TB 5400 RPM 128 MB 2.5" Serial ATA III

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143634
Info modified on:
04 Apr 2025, 11:57:17
Short summary description Seagate SkyHawk Surveilance internal hard drive 2 TB 5400 RPM 128 MB 2.5" Serial ATA III:

Seagate SkyHawk Surveilance, 2 TB, 5400 RPM, 128 MB, 2.5", Serial ATA III

Long summary description Seagate SkyHawk Surveilance internal hard drive 2 TB 5400 RPM 128 MB 2.5" Serial ATA III:

Seagate SkyHawk Surveilance. HDD capacity: 2 TB, HDD speed: 5400 RPM, Storage drive buffer size: 128 MB, HDD size: 2.5", Interface: Serial ATA III

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.