location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate OneTouch III ™ Mini Edition, 100GB external hard drive 5400 RPM 2.5" USB 2.0 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OneTouch III
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OneTouch III™ Mini Edition, 100GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R14E100
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate OneTouch III ™ Mini Edition, 100GB external hard drive 5400 RPM 2.5" USB 2.0 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100 GB 2.5" 5400 RPM
  • - USB 2.0
  • - Silver
Warranty: 2 year warranty
Long product name Seagate OneTouch III ™ Mini Edition, 100GB external hard drive 5400 RPM 2.5" USB 2.0 Silver :
The long product name of Seagate OneTouch III ™ Mini Edition, 100GB external hard drive 5400 RPM 2.5" USB 2.0 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OneTouch III™ Mini Edition, 100GB, 5400RPM, 8MB, USB 2.0
More>>>
Seagate OneTouch III ™ Mini Edition, 100GB external hard drive 5400 RPM 2.5" USB 2.0 Silver:
The official description of Seagate OneTouch III ™ Mini Edition, 100GB external hard drive 5400 RPM 2.5" USB 2.0 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable storage with software for simple backup, sync and security for your files on the go. Weighing less than 8 ounces, the Maxtor OneTouch™ III Mini Edition is the perfect solution for anyone who needs an easy, secure way to carry their up-to-date digital portfolio. With up to 100GB, there’s ample room to safeguard your important documents, videos, photos, graphics, music, and more. Featuring the award-winning Maxtor OneTouch technology with automated backup scheduling, Maxtor DriveLock™ and Encryption for two levels of additional security, and Automatic Synchronization of data between two or more computers. USB 2.0 interface. PC compatible.

- Ideal backup and storage for carrying your digital portfolio with you
- Maxtor OneTouch™ button—the easy way to make backup copies of your files
- Two levels of security against unauthorized use - Maxtor DriveLock™ and Encryption
- Automatic Synchronization of two or more computer’s data
- Simple Maxtor user-interface for drive management, security and automated backup scheduling
- Creates historical backup versions with comprehensive system and data restore to a point in time
- System Rollback—rolls back your PC settings to a point in time while keeping data current
- USB 2.0 for fast data interface and power source
- Customizable Maxtor OneTouch™ button
- Plug and play storage
- Power on/off button and power management utilities included
- Quick and easy installation
- PC compatible

Short summary description Seagate OneTouch III ™ Mini Edition, 100GB external hard drive 5400 RPM 2.5" USB 2.0 Silver:
This short summary of the Seagate OneTouch III ™ Mini Edition, 100GB external hard drive 5400 RPM 2.5" USB 2.0 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate OneTouch III ™ Mini Edition, 100GB, 100 GB, 2.5", 2.0, 5400 RPM, Silver

Long summary description Seagate OneTouch III ™ Mini Edition, 100GB external hard drive 5400 RPM 2.5" USB 2.0 Silver:
This is an auto-generated long summary of Seagate OneTouch III ™ Mini Edition, 100GB external hard drive 5400 RPM 2.5" USB 2.0 Silver based on the first three specs of the first five spec groups.

Seagate OneTouch III ™ Mini Edition, 100GB. HDD capacity: 100 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Silver

Hard drive
HDD capacity *
100 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Type
HDD
Storage drive average seek time
9 ms
Storage drive buffer size
8 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Product colour *
Silver
Plug and Play
Yes
Power
Bus powered *
USB
Weight & dimensions
Width
133 mm
Depth
20 mm
Height
90 mm
Weight *
205 g
Other features
Internal
No
Mac compatibility
No
Minimum processor
Pentium III 500 MHz
Minimum RAM
128 MB
Compatible operating systems
Windows 2000 Professional, XP Professional, XP Home Edition
Brand Image Product code Product Stock Price from
Seagate OneTouch III ™ Mini Edition, 60GB external hard drive 5400 RPM 2.5" USB 2.0 Silver Seagate OneTouch III ™ Mini Edition, 60GB external hard drive 5400 RPM 2.5" USB 2.0 Silver
(show image)
R14E060 OneTouch III™ Mini Edition, 60GB 0.00
(excl. VAT)
0 (incl. VAT)