Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate OneTouch III ™ Mini Edition, 60GB external hard drive Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OneTouch III
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OneTouch III™ Mini Edition, 60GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R14E060
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySeagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7178
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year warranty
Long product name Seagate OneTouch III ™ Mini Edition, 60GB external hard drive Silver :
The short editorial description of Seagate OneTouch III ™ Mini Edition, 60GB external hard drive Silver

OneTouch III™ Mini Edition, 60GB, 5400RPM, 8MB, USB 2.0
More>>>
Seagate OneTouch III ™ Mini Edition, 60GB external hard drive Silver:
The official marketing text of Seagate OneTouch III ™ Mini Edition, 60GB external hard drive Silver as supplied by the manufacturer

Portable storage with software for simple backup, sync and security for your files on the go. Weighing less than 8 ounces, the Maxtor OneTouch™ III Mini Edition is the perfect solution for anyone who needs an easy, secure way to carry their up-to-date digital portfolio. With up to 100GB, there’s ample room to safeguard your important documents, videos, photos, graphics, music, and more. Featuring the award-winning Maxtor OneTouch technology with automated backup scheduling, Maxtor DriveLock™ and Encryption for two levels of additional security, and Automatic Synchronization of data between two or more computers. USB 2.0 interface. PC compatible.

- Ideal backup and storage for carrying your digital portfolio with you
- Maxtor OneTouch™ button—the easy way to make backup copies of your files
- Two levels of security against unauthorized use - Maxtor DriveLock™ and Encryption
- Automatic Synchronization of two or more computer’s data
- Simple Maxtor user-interface for drive management, security and automated backup scheduling
- Creates historical backup versions with comprehensive system and data restore to a point in time
- System Rollback—rolls back your PC settings to a point in time while keeping data current
- USB 2.0 for fast data interface and power source
- Customizable Maxtor OneTouch™ button
- Plug and play storage
- Power on/off button and power management utilities included
- Quick and easy installation
- PC compatible

Short summary description Seagate OneTouch III ™ Mini Edition, 60GB external hard drive Silver:
This short summary of the Seagate OneTouch III ™ Mini Edition, 60GB external hard drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate OneTouch III ™ Mini Edition, 60GB, 60 GB, 2.5", 2.0, 5400 RPM, Silver

Long summary description Seagate OneTouch III ™ Mini Edition, 60GB external hard drive Silver:
This is an auto-generated long summary of Seagate OneTouch III ™ Mini Edition, 60GB external hard drive Silver based on the first three specs of the first five spec groups.

Seagate OneTouch III ™ Mini Edition, 60GB. HDD capacity: 60 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Silver

Hard drive
HDD size *
The amount of data that the hard drive can store.
2.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
60 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Type
Characteristics of the device.
HDD
Storage drive average seek time
9 ms
Storage drive buffer size
8 MB
Ports & interfaces
USB connector *
What type of USB connector is built into the device.
USB
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Bus powered *
USB
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
205 g
Width
The measurement or extent of something from side to side.
133 mm
Depth
The distance from the front to the back of something.
20 mm
Height
The measurement of the product from head to foot or from base to top.
90 mm
Other features
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium III 500 MHz
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000 Professional, XP Professional, XP Home Edition
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:21:11
Uk has collected 22 expert reviews for Seagate OneTouch III ™ Mini Edition, 60GB external hard drive Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:21:13
Nl heeft 22 proffesionele recensies verzameld voor Seagate OneTouch III ™ Mini Edition, 60GB externe harde schijf Zilver. Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:21:11
Fr a recueilli 22 avis d’experts pour Seagate OneTouch III ™ Mini Edition, 60GB disque dur externe 60 Go Argent et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:21:12
De hat 22 Expertenmeinungen über Seagate OneTouch III ™ Mini Edition, 60GB Externe Festplatte Silber eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:21:12
Testseek ha raccolto 22 recensioni da parte di esperti per Seagate OneTouch III ™ Mini Edition, 60GB disco rigido esterno Argento e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:21:13
Es ha coleccionado 22 opiniones de expertos para Seagate OneTouch III ™ Mini Edition, 60GB disco duro externo Plata y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:21:13
Dk har samlet 22 ekspertanmeldelser for Seagate OneTouch III ™ Mini Edition, 60GB ekstern harddisk Sølv og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 00:21:13
Se har samlat in 22 experttester för Seagate OneTouch III ™ Mini Edition, 60GB externa hårddiskar Silver och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-09-24 00:21:01
Seagate-owned Maxtor’s OneTouch drives have proven popular with both Windows and Mac users, providing that certain ease of use that Mac users have become accustomed to. We particularly like this Seagate Maxtor OneTouch III Mini Edition, as it&rsquo...
Bottom line While it’s a bit pricey, the Seagate Maxtor OneTouch III Mini Edition is versatile enough to justify its price. Cliff Joseph, Macworld...
80%
techradar.com
Updated:
2011-09-24 00:21:05
Although the retail price is close to £150, we found reputable etailers stocking this 100GB, 2.5-inch USB 2.0 drive for just over the hundred-clam mark.Now, we know that storage prices are dropping hugely at the moment, but a quid a gig is incredible c...
Good Storage for a quid a gig, Impressive performer...
Bottom line Although the retail price is close to £150, we found reputable etailers stocking this 100GB, 2.5-inch USB 2.0 drive for just over the hundred-clam mark.Now, we know that storage prices are dropping hugely at the moment, but a quid a gig is incredible c...
90%
smh.com.au
Updated:
2011-11-14 00:23:13
Maxtor One Touch III Mini The more youve got, so the wise men say, the more youve got to lose. Thats certainly true when it comes to PCs - especially after the explosion in digital photography plus downloaded and ripped MP3 music t...
90%
Zdnet.com.au
Updated:
2011-11-14 00:23:17
As our computing demands get bigger, nearly all users ultimately find the need for greater storage space. Whether its for a capable backup solution, or an extra place to store our digital home movies and music, portable storage is becoming larger in...
0%
goodgearguide.com.au
Updated:
2011-11-14 00:23:17
Maxtor has continued their application of the convenient one touch backup feature with the release of the OneTouch III Mini Edition; a compact and portable storage solution with easy to use software that offers both synchronisation and security options...
Good Size and looks, Portability factor, Ease of use...
Bad Location and aesthetics of OneTouch button, 100GB max capacity The Final Word If portability is your main concern when it comes to data storage, than the OneTouch III Mini is right up your alleyway.
Bottom line If portability is your main concern when it comes to data storage, than the OneTouch III Mini is right up your alleyway.
70%
theglobeandmail.com
Updated:
2014-03-14 02:33:22
Available for: Windows PCs and notebooks The Good: Tiny and portable; up to 100GB capacity; no AC adapter needed; excellent security, synchronization and backup software suite. The Bad: Expensive. The Verdict: A combination of encrypted portable storag...
0%
svmlemag.fr
Updated:
2011-09-24 00:21:04
En dépit de ses dimensions un peu supérieures à la moyenne (en ce qui concerne la largeur, surtout), ce disque reste léger en raison de sa coque plastique. L’alimentation est assurée par le câble de données USB, le câble en Y fourni permettant de tire...
Good De bonnes performances, une dot logicielle très complète et un bouton qui permet de lancer les sauvegardes d’un simple appui…...
Bad Mais attention, la coque résiste mal à la pression.
70%
theglobeandmail.com
Updated:
2014-03-14 02:33:22
Available for: Windows PCs and notebooks The Good: Tiny and portable; up to 100GB capacity; no AC adapter needed; excellent security, synchronization and backup software suite. The Bad: Expensive. The Verdict: A combination of encrypted portable storag...
0%
pc-professionell.de
Updated:
2014-03-14 02:33:22
René GrauDie Maxtor Onetouch III Mini Edition sichert oder synchronisiert Daten von mehreren PCs. Mit einer Dicke von zwei Zentimetern passt der kompakte Mobilspeicher in jedes Sakko. TestberichtBequemer lassen sich 160 GByte Daten derzeit kaum transp...
0%
mymac.com
Updated:
2011-09-24 00:21:01
Seagate buys Maxtor and retains the Maxtor brand. The company provides a unit to MyMac.com reviewer during Macworld 2007 Expo. Reviewer successfully uses and evaluates hardware/software combo. The product has both strengths and weaknesses. Positive ou...
70%
hardwaregeeks.com
Updated:
2011-09-24 00:21:02
In the digital age backing up your data is a must, but making it a routine to regularly backup your data can be more of a challenge than one thinks. Maxtor has made it easy for us to regularly backup our information without the need to manually do it...
100%
Geek.com
Updated:
2011-09-24 00:21:02
If you’re looking for a great portable drive solution, look no further than the OneTouch III Mini Edition. The drive features 100GB of storage but the best part is that it weighs in at a little over 7 ounces and is incredibly durable. Maxtor des...
0%
maximumpc.com
Updated:
2011-09-24 00:21:03
Maxtor has downsized its awesome One Touch Turbo desktop backup drive into this 100GB Mini model. It looks exactly the same as the Turbo, and it comes with the same excellent software. The Mini uses a 5,400rpm drive with an 8MB buffer. Even though it h...
90%
Computerpoweruser.com
Updated:
2011-09-24 00:21:03
Seagate Technology’s Maxtor OneTouch III Mini offers the capacity of a standard hard drive in a smaller package. Seagate Technology Maxtor OneTouch III Mini $149.95 for 60GB and $199.95 for 100GB • www.maxtorsolutions.com I dream of finding the perfec...
0%
pcmag.com
Updated:
2011-09-24 00:21:04
The Maxtor OneTouch III Mini Edition drive ($180 direct) definitely resembles its sibling, the OneTouch III Turbo Edition. Like the larger members of the OneTouch III family, the OneTouch III Mini comes with an easy-to-use push button to activate the...
Good Light and compact. OneTouch backup button. Dual-head USB cable.
Bad Dual head on USB cable a bit short. Other, more spacious drives are available. No Mac backup client.
Bottom line Think of the Maxtor OneTouch III Mini as the "mini-me" of external hard drives. Its similar to its larger sibling, the OneTouch III Turbo, but has one-tenth the size and capacity...
80%
xbitlabs.com
Updated:
2011-09-24 00:21:04
Compact external hard disk drives have recently been enjoying a rise in interest from the manufacturers who don’t what to share this market with their competitors. Maxtor, who is about to merge with its ex-opponent Seagate, has also announced such a...
Bottom line The release of a compact external hard drive is an expectable move from Maxtor who has previously been offering a wide range of external devices based on 3.5” HDDs. But Seagate makes external HDDs, too, so it’s not quite clear what’s goi...
0%
Laptopmag.com
Updated:
2011-09-24 00:21:05
Maxtors 7.2-ounce mobile hard drive, the OneTouch III, Mini Edition, earns high marks for its sleek aesthetics, ever-welcome OneTouch button, and blissfully simple software. The drive wont set any speed records, but this product is meant for backups...
Good Fast write speeds, Easy backup and encryption software, Shock protection, Synchronizes data between two or, more PCs...
Bad Project Fusion Web sharing service not yet bundled with the device...
80%
thelobeandmail.com
Updated:
2011-09-24 00:21:06
Available for: Windows PCs and notebooks The Good: Tiny and portable; up to 100GB capacity; no AC adapter needed; excellent security, synchronization and backup software suite. The Bad: Expensive. The Verdict: A combination of encrypted portable storag...
0%
v3.co.uk
Updated:
2011-09-24 00:21:08
A portable back up drive thats very easy to use...
80%
gadgetell.com
Updated:
2011-09-24 00:21:09
Design - 7.5 - The Maxtor OneTouch III Mini Edition external hard drive is exactly what I need, a small external device that runs off of USB power with fast transfer speeds. The unit comes in at 7.2 oz. and can easily fit into my laptop bag (5.24L x 3...
80%
the-gadgeteer.com
Updated:
2014-03-14 02:33:22
For the longest time, I was the person that didnt back up any of the files stored on my computer. Important emails, Money files, passwords, pictures, MP3s, programs I had paid for, Word documents, Excel Spreadsheets, years and years worth of ranch dat...
0%
cw.no
Updated:
2011-09-24 00:21:03
OnTouch III Mini Edition er den første eksterne harddisken fra Maxtor basert på 2,5-tommers drev. Tilgjengelige kapasitetsalternativer er 60 og 100 GB og det benyttes disk med 5 400 o/min. rotasjonshastighet. Grensesnitt er USB. Den medfølgende USB-kab...
0%
Show all
Brand Image Product code Product Stock Price from
Seagate OneTouch III ™ Mini Edition, 100GB external hard drive Silver Seagate OneTouch III ™ Mini Edition, 100GB external hard drive Silver
(show image)
R14E100 OneTouch III™ Mini Edition, 100GB 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details