Schneider Electric XB5F

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5997
Info modified on:
20 Mar 2025, 04:20:13
Short summary description Schneider Electric XB5F:

Schneider Electric XB5F, Orange, IP66, IK03, Class II, 36.6 mm, 55 mm

Long summary description Schneider Electric XB5F:

Schneider Electric XB5F. Product colour: Orange, International Protection (IP) code: IP66, IK code: IK03. Width: 36.6 mm, Depth: 55 mm, Height: 42 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.