Schneider Electric U4.101.51 wall plate/switch cover

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50662
Info modified on:
10 Aug 2024, 10:56:31
Short summary description Schneider Electric U4.101.51 wall plate/switch cover:

Schneider Electric U4.101.51, Acrylonitrile butadiene styrene (ABS), IP20, 116 mm, 80 mm, 1.4 cm, 17 g

Long summary description Schneider Electric U4.101.51 wall plate/switch cover:

Schneider Electric U4.101.51. Material: Acrylonitrile butadiene styrene (ABS), International Protection (IP) code: IP20. Width: 116 mm, Height: 80 mm, Thickness: 1.4 cm. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.