location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Schneider Electric GV2RT03 circuit breaker Miniature circuit breaker 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Schneider Electric Check ‘Schneider Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GV2RT03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV2RT03 show
Show alternative article codes used in the online market place
Category:
Manually or automatically operated electrical switch designed to protect an electrical circuit from damage caused by overload or short circuit. Its basic function is to detect a fault condition and interrupt current flow. Unlike a fuse, which operates once and then must be replaced, a circuit breaker can be reset (either manually or automatically) to resume normal operation.
Circuit Breakers Check ‘Schneider Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Schneider Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Schneider Electric GV2RT03 circuit breaker Miniature circuit breaker 3 :
The long product name of Schneider Electric GV2RT03 circuit breaker Miniature circuit breaker 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Motor circuit breaker, TeSys GV2, 3P, 0.25-0.4 A, thermal magnetic, screw clamp terminals
More>>>
Short summary description Schneider Electric GV2RT03 circuit breaker Miniature circuit breaker 3:
This short summary of the Schneider Electric GV2RT03 circuit breaker Miniature circuit breaker 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Schneider Electric GV2RT03, Miniature circuit breaker

Long summary description Schneider Electric GV2RT03 circuit breaker Miniature circuit breaker 3:
This is an auto-generated long summary of Schneider Electric GV2RT03 circuit breaker Miniature circuit breaker 3 based on the first three specs of the first five spec groups.

Schneider Electric GV2RT03. Circuit breaker type: Miniature circuit breaker, Product colour: Grey. Width: 45 mm, Depth: 78.5 mm, Height: 89 mm

Features
Circuit breaker type *
Miniature circuit breaker
Number of poles
3
Product colour
Grey
Weight & dimensions
Width
45 mm
Depth
78.5 mm
Height
89 mm