Schneider Electric GC25, White, 1P, 500 V, 4 kV, 250 V, 25 A
Schneider Electric GC25. Housing colour: White, Number of poles: 1P, Rated insulation voltage: 500 V. Width: 17.5 mm, Depth: 62.5 mm, Height: 81 mm