Schneider Electric EZC100F3030 circuit breaker 3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10545
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Schneider Electric EZC100F3030 circuit breaker 3:

Schneider Electric EZC100F3030, IP20

Long summary description Schneider Electric EZC100F3030 circuit breaker 3:

Schneider Electric EZC100F3030. Input current: 100 A, Rated current: 30 A, Power requirements: 250V DC, 550V AC 50/60 Hz. International Protection (IP) code: IP20, Product colour: Black, Grey. Width: 75 mm, Depth: 60 mm, Height: 130 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.