Short summary description Schneider Electric Easy9 MCB circuit breaker Type C 1:
Schneider Electric Easy9 MCB, Type C, IP20, 230 V
Long summary description Schneider Electric Easy9 MCB circuit breaker Type C 1:
Schneider Electric Easy9 MCB. Input voltage: 230 V, Rated current: 6 A. Type: Type C, International Protection (IP) code: IP20, Product colour: Grey. Width: 18 mm, Depth: 66.5 mm, Height: 81 mm
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.