Schneider Electric E8333L1LED_WG_C5, Polycarbonate (PC), IP20, 86 mm, 34.2 mm, 86 mm, 86 mm
Schneider Electric E8333L1LED_WG_C5. Housing material: Polycarbonate (PC), International Protection (IP) code: IP20. Width: 86 mm, Depth: 34.2 mm, Height: 86 mm. Package width: 86 mm, Package depth: 86 mm, Package height: 34 mm. Quantity per pack: 1 pc(s)